EN
  • EN
  • DE

SN75150DG4

Part No SN75150DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC / 2/0 Driver RS232 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 75000
Type Driver
Protocol RS232
Number of Drivers/Receivers 2/0
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75150
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261134-SN75150DG4
Ultra Librarian 3D Model Ultra Librarian SN75150DG4 CAD Model

Description

Product Overview: Texas Instruments SN75150DG4 Dual Line Driver

The Texas Instruments SN75150DG4 is a high-performance, dual-line driver designed to meet the rigorous demands of interfacing data communications equipment with transmission lines. This integrated circuit is part of the industry-leading family of line drivers that offer exceptional signal integrity and reliability.

Key Features

  • Dual Line Drivers: The SN75150DG4 contains two independent line driver circuits on a single chip, allowing for efficient use of PCB space and reduced system complexity.
  • High-Speed Operation: Engineered for high-speed operation, this device is capable of handling data rates that are essential for modern communication systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with a broad range of system voltages.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for power-sensitive applications.
  • Improved ESD Protection: The SN75150DG4 includes enhanced electrostatic discharge (ESD) protection features, safeguarding the device from the common static electricity issues found in industrial environments.
  • Industry-Standard Pinout: It adheres to an industry-standard pinout, ensuring easy replacement and integration into existing designs without significant redesign.

Applications

The SN75150DG4 is ideal for a variety of applications where reliable data transmission is required. Some common applications include:

  • Telecommunications equipment
  • Data acquisition systems
  • Serial data communication
  • Industrial control interfaces

Quality and Reliability

As with all Texas Instruments products, the SN75150DG4 is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the most demanding applications. The device is available in a SOIC-16 package, providing a compact footprint suitable for space-constrained applications.

Ordering Information

The SN75150DG4 is available for order under the product number SN75150DG4. When considering this product for your design needs, refer to the Texas Instruments website or contact their sales and support team for detailed specifications, technical documentation, and support resources.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess