EN
  • EN
  • DE

SN75240PWG4

Part No SN75240PWG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7V 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SN75240
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517710-SN75240PWG4
Ultra Librarian 3D Model Ultra Librarian SN75240PWG4 CAD Model

Description

The SN75240PWG4 is a robust, high-performance dual USB port transient suppressor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to protect sensitive equipment from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena. It is specifically tailored for use in USB 1.1 and 2.0 data and power lines, providing a safeguard for both the power and data lines against transients that can cause malfunctions and damage to the system.

Key Features

  • Transient Protection: The SN75240PWG4 offers transient voltage suppression for both 5V power and data lines, ensuring comprehensive protection for USB interfaces.
  • Dual-Line Configuration: It features a dual-line design that allows for simultaneous protection of two USB lines within a single package, optimizing board space and simplifying design.
  • Peak Pulse Power: This device can handle peak pulse power up to 500W (tp = 8/20μs), providing robust defense against high-energy transients.
  • Low Capacitance: With low line capacitance, the SN75240PWG4 ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed USB data transmission.
  • IEC Compatibility: The device meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards, indicating its effectiveness in withstanding common electrical disturbances.

Applications

The SN75240PWG4 is ideal for a variety of applications where USB ports require protection from external transients. These include:

  • Personal Computers and Servers
  • Consumer Electronics
  • USB Hubs, Peripherals, and Docking Stations
  • Portable Devices
  • Networking Equipment

Package and Quality

Encased in a compact TSSOP-8 package, the SN75240PWG4 is designed for easy integration into a wide range of electronic systems. Texas Instruments' commitment to quality ensures that each device meets high standards of reliability and performance, making the SN75240PWG4 a trusted choice for protecting critical USB interfaces in your electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess