EN
  • EN
  • DE

SN75417NE

Part No SN75417NE
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335563-SN75417NE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75417NE CAD Model

Description

The SN75417NE is a versatile and reliable integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the SN754xx series of dual peripheral drivers that are widely used in interfacing applications between high-power systems and logic-level circuits.

Key Features

  • High-Voltage Outputs: The SN75417NE is capable of handling high-voltage outputs, making it suitable for driving a variety of loads, including relays, solenoids, and other high-current devices.
  • High-Current Drive: With its ability to source up to 500 mA per channel, this IC can easily drive heavy loads without the need for additional components.
  • Dual Channels: It features two independent driver channels, allowing for the control of two separate loads or a single load with higher current requirements through parallel operation.
  • Protection Features: The device includes built-in protection features such as clamp diodes for inductive load transient suppression, ensuring the longevity and reliability of the IC and the overall system.
  • Wide Operating Voltage Range: The SN75417NE operates over a wide supply voltage range, accommodating various application requirements.
  • Flexible Input Logic: It is compatible with standard TTL and CMOS logic levels, which makes it easy to interface with a range of microcontrollers and digital circuits.

Applications

The versatility of the SN75417NE makes it ideal for a broad range of applications, including but not limited to:

  • Industrial controls
  • Motor drivers
  • Line drivers
  • Logic buffers

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The SN75417NE is no exception, as it is built to meet the stringent standards that Texas Instruments sets for its products. Additionally, customers can rely on Texas Instruments' extensive technical support and documentation to aid in the integration of the SN75417NE into their projects.

Conclusion

In summary, the SN75417NE from Texas Instruments is a robust, dual-channel peripheral driver that offers high-voltage and high-current driving capabilities, along with protection features and flexible input logic. Its wide range of applications and the support provided by Texas Instruments make it a valuable component for any designer looking to interface logic circuits with high-power loads.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess