EN
  • EN
  • DE

SN75468NE4

Part No SN75468NE4
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 065713-SN75468NE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SN75468NE4 CAD Model

Description

The SN75468NE4 is a versatile and robust peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality driver is specifically engineered to deliver outstanding performance for a wide range of applications, making it an essential component for electronic enthusiasts and professionals alike.

Key Features

  • Seven Darlington Arrays: The SN75468NE4 incorporates seven high-voltage, high-current NPN Darlington transistor pairs. Each pair is capable of driving loads up to 500mA with a 30V output voltage rating.
  • Output Clamp Diodes: Built-in output clamp diodes are provided for inductive transient suppression, making the device suitable for driving inductive loads such as relays, solenoids, and stepping motors.
  • High-Voltage Outputs: With a 30V output capability, this driver can handle a variety of higher voltage applications that require robust performance.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range from -40°C to +85°C, ensuring stability and functionality in diverse environmental conditions.

Applications

The SN75468NE4 is incredibly versatile, making it suitable for a range of applications such as:

  • Relay and solenoid drivers
  • LED displays and DC motor drivers
  • Printers and other peripheral outputs
  • Stepper motor control circuits
  • Lamp drivers

Quality and Reliability

As with all Texas Instruments products, the SN75468NE4 is designed with a commitment to quality. It undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This driver is a reliable choice for designers seeking to incorporate a durable and high-performance component into their electronic designs.

Ordering Information

The product is available in a standard 16-pin plastic DIP package, ensuring easy integration into a variety of circuit boards. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Sanken
TRANS 4NPN/1PNP DARL 60V 12SIP
Lowest to $2.9545
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Infineon Technologies
Lowest to $0.2891
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess