EN
  • EN
  • DE

SN75468NSRG4

Part No SN75468NSRG4
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Texas Instruments
Series Automotive, AEC-Q100
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 75468
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278706-SN75468NSRG4
Ultra Librarian 3D Model Ultra Librarian SN75468NSRG4 CAD Model

Description

Product Overview: SN75468NSRG4 by Texas Instruments

The SN75468NSRG4 is a high-performance peripheral driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's extensive driver and interface product line, which is renowned for its reliability and advanced technology. The SN75468NSRG4 is a versatile device that can be used in a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Seven Darlington Arrays: The SN75468NSRG4 contains seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.
  • High-Voltage Outputs: It can deliver output voltages up to 50V, making it suitable for a variety of high-voltage applications.
  • High-Current Handling: The device is capable of handling continuous collector currents up to 500 mA for each channel, allowing it to drive a wide array of loads.
  • Integrated Suppression Diodes: Built-in diodes are included to protect against voltage spikes, which is particularly useful when driving inductive loads.
  • Input-Compatible with Various Types of Logic: It accepts inputs from various logic families, including TTL, 5-V CMOS, PMOS, and NMOS, making it highly flexible and easy to integrate into different systems.

Applications

The SN75468NSRG4 is ideal for driving a diverse range of devices such as solenoids, relays, DC motors, LED displays, filament lamps, thermal printheads, and high-power buffers. Its robust design ensures that it can be used in environments that require reliability and consistent performance.

Quality and Support

As with all Texas Instruments products, the SN75468NSRG4 is built to the highest quality standards. It is available in a 16-pin plastic SOP package, providing a compact footprint for space-constrained applications. Customers can also take advantage of TI's comprehensive technical support and resources, including datasheets, reference designs, and application notes, to ease the integration process and optimize the use of the SN75468NSRG4 in their projects.

Whether you're developing sophisticated industrial automation systems or designing consumer electronics, the SN75468NSRG4 from Texas Instruments offers the performance, durability, and flexibility needed to meet your driving requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1851 $50.9616
39+ $2.6135 $101.9265
60+ $2.5318 $151.9080
82+ $2.4501 $200.9082
106+ $2.3685 $251.0610
142+ $2.1234 $301.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess