The SN75476P is a dual peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the SN7547x series and is particularly known for its robust performance in interfacing between low-level logic and high-current loads.
Key Features
- Integrated Dual Drivers: The SN75476P features two independent high-current drivers in one package, providing efficient use of PCB space and reducing the need for additional components.
- Versatile Power Handling: It is capable of delivering an output current of up to 40V and 1A, making it suitable for driving a wide range of loads, including relays, solenoids, and other high-current/high-voltage devices.
- Protection Mechanisms: The device includes built-in clamp diodes for transient suppression, protecting your system against voltage spikes that typically occur when driving inductive loads.
- Logic Compatibility: With its TTL and CMOS logic compatibility, the SN75476P can be easily interfaced with a variety of microcontrollers and digital systems.
Applications
The SN75476P is ideal for a broad range of applications in various fields, such as:
- Industrial controls
- Motor drivers
- Line drivers
- Relay drivers
Product Specifications
Parameter
Value
Output Voltage
40V (max)
Output Current
1A (max per channel)
Supply Voltage
4.5V to 36V
Logic Voltage Levels
TTL & CMOS compatible
Operating Temperature
-40°C to 85°C
Conclusion
The SN75476P from Texas Instruments stands out as a reliable and flexible solution for driving high-power loads in a variety of applications. Its dual-driver configuration, robust protection features, and logic compatibility make it a valuable component for engineers looking to design efficient and durable systems.