EN
  • EN
  • DE

SN75498N

Part No SN75498N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095263-SN75498N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75498N CAD Model

Description

The SN75498N is a versatile and high-performance integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the semiconductor family and serves as a quintessential component in various electronic applications due to its reliability and functionality.

Key Features

  • Dual Peripheral Driver: The SN75498N is equipped with two independent peripheral drivers that can be used to drive a wide range of loads, including relays, solenoids, and other high-current/high-voltage devices.
  • High Voltage Outputs: With an ability to handle high voltage outputs, this IC is compatible with a variety of power applications, ensuring robust performance even under demanding conditions.
  • Flexible Power Management: The device offers flexible power management options, allowing designers to optimize power consumption according to the needs of their specific application.
  • Durable Design: Enclosed in a durable plastic package, the SN75498N is designed for long-term reliability and can withstand the rigors of industrial environments.

Applications

The SN75498N is commonly utilized in a range of applications, such as:

  • Motor control circuits
  • Power supply management
  • Industrial automation systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 36V
Output Current (IOUT) Up to 1.5 A per channel
Operating Temperature -40°C to +85°C
Package Type 16-Pin Plastic DIP

In conclusion, the SN75498N from Texas Instruments stands out as a robust and efficient solution for driving peripheral devices in a multitude of electronic systems. Its combination of high voltage capability, dual-channel configuration, and durable construction makes it a preferred choice for engineers and designers looking for a reliable driver IC.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess