EN
  • EN
  • DE
  • IT

SN75ALS160

Part No SN75ALS160
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL GENERAL-PURPOSE INTERFACE BUS TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256221-SN75ALS160
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS160 CAD Model

Description

Product Overview: SN75ALS160

The SN75ALS160, manufactured by the renowned Texas Instruments, is a high-performance, octal general-purpose interface bus transceiver designed to meet the requirements of high-speed data transmission systems. This integrated circuit is particularly suited for bi-directional communication on the 8-bit parallel bus of microprocessor-driven electronic devices.

Key Features

  • Interface Type: The SN75ALS160 utilizes a General-Purpose Interface Bus (GPIB), which is ideal for applications requiring rapid and reliable data transfer.
  • High-Speed Operation: It is capable of operating at significant speeds, which makes it suitable for high-performance data-intensive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device ensures minimal power wastage during operation, making it suitable for power-sensitive applications.
  • Improved Signal Integrity: The transceiver includes features to enhance signal integrity, thus reducing the risk of data corruption during transmission.
  • Wide Operating Temperature Range: It has an operating temperature range that allows it to function reliably in various environmental conditions.

Applications

The SN75ALS160 is versatile and can be used in a broad range of applications, including:

  • Data communication systems
  • Microprocessor-based systems
  • Industrial control and automation
  • Networking equipment
  • Peripheral interfaces

Quality and Reliability

Texas Instruments is well-known for its commitment to quality, and the SN75ALS160 is no exception. The device is built to meet high standards of reliability and durability, ensuring that it can withstand the rigors of everyday use in industrial and commercial environments.

Support and Documentation

Comprehensive technical documentation and support are available for the SN75ALS160. Texas Instruments provides detailed datasheets, application notes, and design resources to assist engineers in integrating this transceiver into their projects effectively.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess