EN
  • EN
  • DE

SN75ALS191PSR

Part No SN75ALS191PSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SO  /  2/0 Driver RS422, RS485 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 2/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number 75ALS191
Other Names TEXTISSN75ALS191PSR,296-13318-1R,296-13318-6,-SN75ALS191PSRR,-296-13318-1,SN75ALS191PSRG4,-SN75ALS191PSRE4R,2156-SN75ALS191PSR,SN75ALS191PSRE4,-296-13318-1,-SN75ALS191PSRG4R,296-13318-2R,-SN75ALS191PSRG4,-SN75ALS191PSRE4,296-13318-2,SN75ALS191PSRE4,296-13318-1,SN75ALS191PSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261542-SN75ALS191PSR
Ultra Librarian 3D Model Ultra Librarian SN75ALS191PSR CAD Model

Description

The SN75ALS191PSR is a differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to meet the stringent requirements of high-speed data transmission while maintaining signal integrity over twisted-pair cabling. The SN75ALS191PSR is part of the 75ALS series, known for its robust performance in industrial and telecom applications.

Key Features

  • Differential Line Driver and Receiver: The device includes a differential line driver and a differential line receiver, offering a complete solution for transmitting and receiving data over long distances with reduced electromagnetic interference (EMI).
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with a broad range of other devices.
  • High-Speed Operation: Capable of handling high data rates, the SN75ALS191PSR is ideal for applications that require fast data transfer, such as high-speed networks and advanced communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to reduce overall power consumption in systems where it is implemented, contributing to energy savings and longer operational lifetimes.
  • Improved Signal Quality: The device includes built-in protection against voltage spikes and other signal disturbances, ensuring reliable data transmission even in electrically noisy environments.
  • Surface-Mount Package: The SN75ALS191PSR comes in a PSOP (Plastic Small-Outline) package, ideal for space-constrained applications and allowing for efficient use of PCB real estate.

Applications

The SN75ALS191PSR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications systems
  • Network equipment and switches
  • Industrial control and automation
  • Data acquisition systems
  • High-speed data transmission lines

In summary, the SN75ALS191PSR from Texas Instruments is a high-performance differential line driver and receiver pair that offers reliable, high-speed data communication. Its robust design and advanced features make it an excellent choice for demanding applications that require the utmost in signal integrity and operational efficiency.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8312 $53.6368
32+ $3.1435 $100.5920
50+ $3.0453 $152.2650
68+ $2.9471 $200.4028
88+ $2.8488 $250.6944
118+ $2.5541 $301.3838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess