Product Overview: SN75C1406 Triple Line Receiver
The SN75C1406 from Texas Instruments is a robust, high-performance triple line receiver designed to meet the stringent requirements of TIA/EIA-232-F standards. This integrated circuit is crafted to provide reliable interface solutions for telecommunication and data communication systems, particularly for applications that require multiple receivers in a single package.
Key Features
- Triple Line Receivers: The device contains three independent line receivers, each capable of converting balanced line signals to standard TTL levels.
- Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, making it versatile for various system designs.
- High Input Impedance: The SN75C1406 features a high input impedance, ensuring minimal loading on the bus line.
- Adjustable Threshold: An adjustable threshold voltage allows the device to be fine-tuned for different operating environments and noise levels.
- Low Power Consumption: Designed for efficiency, the device consumes low power, which is crucial for portable and battery-powered applications.
Applications
The SN75C1406 is ideally suited for a myriad of applications where reliable data transmission is required. It is commonly used in:
- Telecommunications interfaces
- Data acquisition systems
- Serial data communication
- Modem interfaces
Quality and Reliability
As with all Texas Instruments products, the SN75C1406 is manufactured to the highest quality standards, ensuring both reliability and performance. This line receiver is available in multiple package types, including PDIP (Plastic Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different PCB layouts.
For detailed information, including pin configurations, electrical characteristics, and application notes, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. The SN75C1406 is not just a component; it is a reliable foundation upon which you can build your digital communication systems with confidence.