EN
  • EN
  • DE

SN75C3243DW

Part No SN75C3243DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V TO 5.5V MULTICHANNEL COMPATIBLE RS232 LINE DRIVERS/RECEIVERS | IC LINE DRVR/RCVR RS-232 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number 75C3243
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1256307-SN75C3243DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C3243DW CAD Model

Description

Product Overview: SN75C3243DW

The SN75C3243DW is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the SN75Cxx43 family of devices, which are bi-directional transceivers meant for RS-232 communication protocol. The SN75C3243DW is specifically crafted to facilitate serial communication between data terminals and data communication equipment in applications that require voltage level translation.

Key Features

  • Interface Type: The device is built for RS-232 interface, ensuring compatibility with a wide range of serial communication standards.
  • Number of Drivers/Receivers: It comes with 3 drivers and 5 receivers, providing a flexible solution for serial data exchange.
  • Supply Voltage Range: The SN75C3243DW operates over a broad supply voltage range, typically from 3 V to 5.5 V, which allows for use in various system designs.
  • Data Rate: It supports data rates up to 250 kbps, making it suitable for many low-to-mid speed data transmission requirements.
  • Electrostatic Discharge (ESD) Protection: The device includes ESD protection exceeding JESD 22, ensuring reliability and longevity in challenging environments.
  • Low Power Consumption: This transceiver has a low operational power requirement, which contributes to energy-efficient designs.
  • Temperature Range: The SN75C3243DW is designed to operate over an industrial temperature range, making it a versatile choice for various applications.

Applications

The SN75C3243DW is a versatile component that can be used in a multitude of applications. It's particularly well-suited for environments where interfacing between data processing equipment and peripherals is necessary. Common applications include:

  • Point-of-sale terminals
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems

Package and Quality

The device is offered in a SOIC (Small Outline Integrated Circuit) package with 20 pins, denoted by the 'DW' suffix in its part number. This package is designed for easy integration into printed circuit boards with surface-mount technology (SMT). Texas Instruments is known for its commitment to quality, and the SN75C3243DW is no exception. It is manufactured to meet high standards for performance and reliability, ensuring customer satisfaction across various industries.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0108 $51.1836
41+ $2.4704 $101.2864
63+ $2.3932 $150.7716
87+ $2.3160 $201.4920
112+ $2.2388 $250.7456
150+ $2.0072 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess