EN
  • EN
  • DE

SN75DP122ARTQR

Part No SN75DP122ARTQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAY/PORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DVI, HDMI Signal Switching
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 082464-SN75DP122ARTQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP122ARTQR CAD Model

Description

Product Overview: SN75DP122ARTQR from Texas Instruments

The SN75DP122ARTQR is a high-performance integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular IC is part of the interface family and serves as a DisplayPort to LVDS bridge, enabling efficient communication between DisplayPort-enabled sources and LVDS displays. It's an ideal solution for applications that require the conversion of DisplayPort signals to a lower voltage differential signaling format.

Key Features

  • DisplayPort 1.1a Compliant: The SN75DP122ARTQR adheres to the DisplayPort 1.1a standard, ensuring compatibility with a wide range of DisplayPort sources.
  • Dual-Mode LVDS Output: It supports dual-mode LVDS output, which allows for the connection of high-resolution displays with minimized electromagnetic interference (EMI).
  • High Resolution Support: The device is capable of handling high resolutions, making it suitable for advanced digital signage, high-definition televisions, and professional monitors.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP122ARTQR helps to reduce overall power consumption, which is crucial for portable and battery-powered devices.
  • Embedded Clock: The inclusion of an embedded clock simplifies the design of the end application by reducing the number of required components.
  • ESD Protection: The chip comes with built-in electrostatic discharge (ESD) protection, contributing to the longevity and reliability of the product.

Applications

The SN75DP122ARTQR is versatile and can be used in a variety of applications where DisplayPort to LVDS bridge functionality is required. Common applications include:

  • Video and Graphics Cards
  • Laptop and Desktop Monitors
  • Industrial Displays
  • Medical Imaging Equipment
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the SN75DP122ARTQR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards. Customers can rely on this product for consistent and dependable operation in their electronic designs.

For designers and engineers looking for a reliable DisplayPort to LVDS solution, the SN75DP122ARTQR from Texas Instruments offers a blend of performance, power efficiency, and versatility, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,388 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess