EN
  • EN
  • DE

SN75DP129RHHRG4

Part No SN75DP129RHHRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPL PORT TO TMDS OUT 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 36-VQFN (6x6)
Mounting Surface Mount
Win Source Part Number 065738-SN75DP129RHHRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP129RHHRG4 CAD Model

Description

The SN75DP129RHHRG4 is a cutting-edge display interface IC designed by Texas Instruments, renowned for their innovation in semiconductor technologies. This particular product is part of the high-performance signal conditioner family that facilitates the transmission of high-speed DisplayPort signals through cables and connectors that are typically challenging for such frequencies.

Key Features

  • Dual-Mode DisplayPort (DP++): The SN75DP129RHHRG4 supports Dual-Mode DisplayPort (also known as DP++), allowing for the transmission of both DisplayPort and HDMI/DVI signals through a single DisplayPort connector, providing versatility in display connectivity.
  • High-Resolution Support: This IC enables the transmission of high-definition video, supporting resolutions up to 4K at a refresh rate of 30Hz, making it ideal for applications requiring ultra-high-definition video clarity.
  • Adaptive Equalization: Equipped with adaptive equalization, the SN75DP129RHHRG4 can optimize signal integrity over various cable lengths, ensuring reliable data transmission and minimizing signal degradation.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, which is critical for battery-powered devices and contributes to overall energy savings in system design.
  • Enhanced ESD Protection: The product includes advanced Electrostatic Discharge (ESD) protection, safeguarding the device against common static electricity damage and enhancing the durability of the end product.

Applications

The SN75DP129RHHRG4 is suitable for a wide range of applications, including but not limited to:

  • Docking Stations
  • Monitors and High-Resolution Displays
  • Video Projectors
  • Professional Video Equipment
  • PC Motherboards
  • Graphics Cards

Technical Specifications

The device comes in a compact QFN package and operates over a broad temperature range, making it a reliable choice for various environmental conditions. Its technical specifications are tailored to meet the rigorous demands of high-speed digital video interfaces, ensuring both performance and quality for manufacturers and end-users alike.

Conclusion

With its combination of high-resolution support, adaptive equalization, and low power consumption, the SN75DP129RHHRG4 from Texas Instruments stands out as a robust solution for advanced digital display applications. Its ability to drive signals over long cables with minimal loss makes it an essential component for any device requiring high-quality video output.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0558 $52.7254
31+ $3.3279 $103.1649
47+ $3.2239 $151.5233
65+ $3.1199 $202.7935
83+ $3.0159 $250.3197
111+ $2.7039 $300.1329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess