EN
  • EN
  • DE

TPA3132D2RHBT

Part No TPA3132D2RHBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 25-W Filter-Free Class-D Stereo Amplifier | IC AMP AUD PWR 25W STER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 42W x 2 at 4Ohm, 25W x 2 at 8Ohm
Supply Voltage (V) 4.5V ~ 26V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-VQFN (5x5)
Manufacturer Package 32-VFQFN Exposed Pad
Family Part Number TPA3132
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271842-TPA3132D2RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3132D2RHBT CAD Model

Description

TPA3132D2RHBT - Texas Instruments Class-D Audio Amplifier

The TPA3132D2RHBT is a high-performance, Class-D audio amplifier from Texas Instruments designed to deliver premium sound quality with high efficiency. This advanced audio solution is perfect for a wide range of applications, from home theater systems to portable audio devices, offering both power and precision in sound amplification.

At the heart of the TPA3132D2RHBT lies an efficient Class-D operation that ensures a reduction in power loss and heat dissipation, which is a significant advantage over traditional Class-AB amplifiers. With its ability to operate at a power supply range of 4.5V to 26V, this amplifier is versatile and suitable for various electronic devices, providing up to 2 x 15W into an 8-ohm load or 2 x 30W into a 4-ohm load.

The TPA3132D2RHBT incorporates advanced features such as an integrated feedback design and proprietary gate driver error correction, which work together to minimize distortion and noise, resulting in clear and accurate audio reproduction. Furthermore, the amplifier includes built-in protection against overvoltage, undervoltage, overtemperature, DC detection, and short circuit, ensuring reliable and safe operation under a wide range of conditions.

The device comes in a compact 32-pin QFN package with a thermal pad, which helps to manage heat and allows for a smaller footprint in circuit design. This makes the TPA3132D2RHBT an excellent choice for space-constrained applications without compromising on performance.

For ease of integration, the TPA3132D2RHBT supports multiple switching frequencies, including 400kHz, 800kHz, and 1.2MHz, allowing designers to optimize the amplifier for their specific application needs. Additionally, the device features a simple, single-ended analog input interface, making it straightforward to connect to pre-existing audio sources.

Texas Instruments' commitment to quality and performance is evident in the TPA3132D2RHBT, making it a reliable and efficient solution for high-fidelity audio amplification. Whether you are designing a consumer audio product or a professional audio system, this Class-D amplifier is engineered to provide exceptional sound quality and power efficiency.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8766 $51.7788
43+ $2.3603 $101.4929
66+ $2.2866 $150.9156
91+ $2.2128 $201.3648
117+ $2.1391 $250.2747
157+ $1.9178 $301.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,395 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess