EN
  • EN
  • DE
  • IT

SN75HVD3082EDRG4

Part No SN75HVD3082EDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LP RS-485 TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 042803-SN75HVD3082EDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75HVD3082EDRG4 CAD Model

Description

Product Overview: SN75HVD3082EDRG4 from Texas Instruments

The SN75HVD3082EDRG4 is a robust, low-power half-duplex transceiver from Texas Instruments, designed for RS-485 and RS-422 communication. This transceiver is a part of Texas Instruments' SN75HVD3082E series, which is known for its reliability and efficiency in industrial applications, including factory automation, HVAC systems, and network equipment.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD3082EDRG4 offers an impressive Electrostatic Discharge (ESD) protection of up to 15kV on the bus pins, ensuring a robust performance in environments prone to static electricity.
  • Low Power Consumption: With a quiescent supply current of less than 1mA, this transceiver is optimized for power-sensitive applications, reducing the overall power consumption of the system.
  • Wide Common-Mode Range: The device operates reliably over a common-mode voltage range of -7V to 12V, making it suitable for multi-point applications in noisy environments.
  • High Data Rate: It supports data rates up to 200 kbps, allowing for efficient data transmission in control and monitoring systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents damage to the device in case of excessive power dissipation.

Package and Temperature Range

The SN75HVD3082EDRG4 is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It operates over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

Due to its robust design and versatile features, this transceiver is well-suited for a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Security Systems
  • Networked Communication Systems

Conclusion

The SN75HVD3082EDRG4 from Texas Instruments is an ideal choice for designers looking for a reliable and power-efficient RS-485/RS-422 transceiver. Its protection features, along with its high-performance capabilities, make it a go-to solution for industrial communication needs.

You May Also Be Interested in

Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess