The SN75LBC172A16DW is a high-performance integrated circuit from Texas Instruments, designed to provide robust data communication in demanding industrial environments. This device is part of the family of differential bus transceivers that are designed to operate as balanced line drivers and receivers for bidirectional communication on multipoint bus transmission lines.
Key Features
- Bus-Pin Protection: The SN75LBC172A16DW offers protection against faults on the bus lines, ensuring reliable operation even in harsh conditions. It can withstand voltage spikes and is protected against electrostatic discharge (ESD).
- High Data Rates: This transceiver can support high-speed data transmission, making it suitable for applications that require fast and efficient communication protocols.
- Low-Power Operation: Designed with power efficiency in mind, it operates with minimal power consumption, which is critical for battery-powered or energy-sensitive applications.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various industrial environments.
- Multiple Package Options: Available in a 16-pin SOIC (DW) package, the SN75LBC172A16DW offers flexibility for different design layouts and space requirements.
Applications
Ideal for industrial network protocols such as PROFIBUS, the SN75LBC172A16DW is commonly used in factory automation, process control, and other industrial data communication systems. Its robustness and reliability also make it suitable for use in distributed control systems, HVAC controls, and automotive networks.
Technical Specifications
Parameter
Value
Manufacturer
Texas Instruments
Part Number
SN75LBC172A16DW
Package/Case
16-SOIC
Operating Temperature
-40°C to +85°C
Supply Voltage
4.75V to 5.25V
Data Rate
Up to 10 Mbps
ESD Protection
Yes
With its combination of features, the SN75LBC172A16DW is a reliable and efficient solution for data communication in a wide range of applications where signal integrity and operational stability are of utmost importance.