EN
  • EN
  • DE

SN75LBC172ANE4

Part No SN75LBC172ANE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE DRIVER, 4 FUNC, 4 DRIVER, B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 69 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673647-SN75LBC172ANE4
Ultra Librarian 3D Model Ultra Librarian SN75LBC172ANE4 CAD Model

Description

The SN75LBC172ANE4 is a robust, high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This device is specifically engineered to meet the stringent requirements of the TIA/EIA-485A standard, making it an ideal choice for balanced transmission lines in a wide array of industrial, networking, and telecommunications applications.

Key Features

  • Interface Type: The SN75LBC172ANE4 operates as a differential line driver, ensuring reliable data transmission over long distances and in electrically noisy environments.
  • Supply Voltage: This device supports a wide range of supply voltages, typically from 4.75V to 5.25V, which provides flexibility in various system designs.
  • Signaling Rate: It is capable of handling signaling rates up to 30 Mbps, making it suitable for high-speed data communication applications.
  • Output Current: The line driver can deliver an output current of up to 60 mA, ensuring strong signal integrity and drive capability.
  • Thermal Shutdown Protection: The SN75LBC172ANE4 includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Fail-Safe Design: It incorporates a fail-safe design that guarantees a logic high output when the inputs are open, shorted, or idle, enhancing the reliability of the communication system.

Applications

The SN75LBC172ANE4's robustness and versatility make it suitable for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Point of sale terminals

Package and Quality

This device is offered in a 16-pin DIP (Dual In-line Package) that ensures ease of integration into various circuit designs. Additionally, the SN75LBC172ANE4 is part of Texas Instruments' Eco Plan, which certifies that the product conforms to TI's specifications regarding environmental sustainability, including RoHS compliance and the absence of lead (Pb), thus reflecting the company's commitment to environmental responsibility.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess