EN
  • EN
  • DE

SN75LBC771DWR

Part No SN75LBC771DWR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720501-SN75LBC771DWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC771DWR CAD Model

Description

The SN75LBC771DWR is a high-performance differential bus transceiver designed by Texas Instruments, tailored for industrial field bus networks. This device is part of the robust family of transceivers that cater to applications requiring high-speed data transmission and reception over long distances with high noise immunity.

Key Features

  • Bus-Pin Protection: The SN75LBC771DWR offers ±36-V bus fault protection and ±15-kV ESD protection on bus pins, ensuring the device's reliability and longevity in harsh industrial environments.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents the device from overheating, contributing to the safety and durability of the system.
  • Low Power Consumption: With a typical quiescent supply current of 70 mA, this transceiver is an energy-efficient solution for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 1 Mbps, the SN75LBC771DWR is suitable for applications that require fast data transfer, such as real-time control systems.

Applications

The SN75LBC771DWR is commonly used in industrial automation systems, including but not limited to, device net, control and instrumentation networks, and factory automation. Its robust design makes it suitable for use in distributed control systems and fieldbus applications where reliable data communication is critical.

Technical Specifications

  • Package: The device comes in a wide-body SOIC (DWR) package, which is surface-mountable and suitable for automated assembly processes.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, allowing for use in a variety of environmental conditions.
  • Compatibility: The transceiver is designed to be compatible with the ISO 11898 standard, ensuring interoperability with other compliant devices in a network.

Ordering and Packaging

The SN75LBC771DWR is available in tape and reel packaging, facilitating easy integration into manufacturing lines. For ordering information, reference the Texas Instruments part number SN75LBC771DWR and consult with authorized distributors or directly with Texas Instruments for bulk orders.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3391 $51.4602
53+ $1.9193 $101.7229
81+ $1.8593 $150.6033
112+ $1.7994 $201.5328
144+ $1.7394 $250.4736
193+ $1.5594 $300.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess