EN
  • EN
  • DE

TLC27M4ACDRG4

Part No TLC27M4ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 635KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 570μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 043151-TLC27M4ACDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC27M4ACDRG4 CAD Model

Description

Introducing the TLC27M4ACDRG4 from Texas Instruments

The TLC27M4ACDRG4 is a high-quality precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the LinCMOS™ family, which means it benefits from the advanced manufacturing techniques and silicon-gate CMOS technology that Texas Instruments is renowned for. The TLC27M4ACDRG4 offers a unique combination of precision, power efficiency, and versatility, making it an ideal choice for a wide range of applications.

With a typical supply current of just 175 µA per channel, this op-amp is designed for power-sensitive applications. Despite its low power consumption, it does not compromise on performance, featuring a high input impedance and a low input bias current of 1 pA (typical). This makes it suitable for applications that require accurate signal conditioning and amplification while maintaining power efficiency.

Key Features of the TLC27M4ACDRG4

  • Low Power Consumption: Operates on a supply current of 175 µA per channel, ideal for battery-powered and portable devices.
  • High Input Impedance: Offers a high degree of accuracy in signal processing, minimizing loading effects.
  • Low Input Bias Current: With a typical input bias current of 1 pA, it is well-suited for high-impedance sensor interfaces and precision applications.
  • Wide Supply Range: Can be powered by a supply voltage range from 4 V to 16 V, accommodating various design requirements.
  • Output Drive Capability: Capable of driving loads up to 10 kΩ with low output distortion, ensuring signal integrity.
  • Wide Operating Temperature Range: Functions reliably over an extended temperature range from 0°C to 70°C.

The TLC27M4ACDRG4 is provided in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. It is also characterized for operation from 0°C to 70°C, ensuring reliability across a broad spectrum of environmental conditions. Whether you're designing for consumer electronics, industrial instrumentation, or precision analog processing, the TLC27M4ACDRG4 from Texas Instruments is an excellent choice that combines performance, power efficiency, and reliability in one compact package.

For more detailed specifications and application notes, please refer to the official Texas Instruments product datasheet and support documentation.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess