EN
  • EN
  • DE

SN75LP185ADW

Part No SN75LP185ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LP MULTIPLE DRVR/RCVR 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LP
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673684-SN75LP185ADW
Ultra Librarian 3D Model Ultra Librarian SN75LP185ADW CAD Model

Description

The SN75LP185ADW is a high-performance integrated circuit from Texas Instruments, designed to provide reliable solutions for serial communication applications. This versatile IC is a Low-Power Multiple RS-232 Drivers and Receivers, which makes it an ideal choice for applications requiring efficient data transmission through serial communication protocols.

Key Features

  • Multiple RS-232 Drivers and Receivers: The device includes multiple drivers and receivers that conform to the RS-232 communication standards, ensuring compatibility with a wide range of serial devices.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the SN75LP185ADW operates with lower power consumption, making it suitable for battery-operated and portable devices.
  • Improved ESD Protection: The device is equipped with an enhanced Electrostatic Discharge (ESD) protection circuitry, safeguarding the device against the potential damage from static electricity.
  • Wide Operating Temperature Range: It is built to perform reliably across a broad temperature range, making it suitable for industrial applications subjected to harsh environments.

Applications

The SN75LP185ADW is used across various industries and applications due to its robustness and versatility. It is commonly found in:

  • Telecommunications equipment
  • Portable computing devices
  • Data acquisition systems
  • Networking equipment
  • Industrial control systems

Technical Specifications

The IC comes in a wide-body SOIC (DW) package and operates over a supply voltage range of 4.5 V to 5.5 V. The multiple drivers and receivers allow for the connection of multiple serial ports through a single device, providing an efficient solution for systems with limited space.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN75LP185ADW is manufactured to the highest standards, ensuring consistent performance and longevity in the field. For technical support, detailed product specifications, and application assistance, Texas Instruments provides extensive online resources and customer support services.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess