EN
  • EN
  • DE

SN75LP185ADWR

Part No SN75LP185ADWR
Manufacturer Texas Instruments
Catalog Unclassified
Description MULTIPLE RS232 DRIVERS AND RECEI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN75LP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1040749-SN75LP185ADWR
Ultra Librarian 3D Model Ultra Librarian SN75LP185ADWR CAD Model

Description

Product Overview: SN75LP185ADWR by Texas Instruments

The SN75LP185ADWR is a quintessential component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of TI's extensive line of transceivers and specifically falls within the category of RS-232 interface ICs. The SN75LP185ADWR is crafted to facilitate reliable serial communication in a variety of electronic applications.

Key Features

  • Interface Type: The device supports the RS-232 standard, ensuring compatibility with serial communication protocols.
  • Number of Drivers/Receivers: It comes equipped with multiple drivers and receivers, making it versatile for different communication needs.
  • Supply Voltage Range: This transceiver operates within a broad supply voltage range, accommodating various power requirements for different systems.
  • Operating Temperature: It is designed to perform reliably over a wide temperature range, making it suitable for industrial applications.
  • Mounting Type: The SN75LP185ADWR is available in a surface-mount package, allowing for efficient assembly in modern printed circuit boards.
  • Package / Case: It is housed in a SOIC-20 Wide package, which provides a compact footprint while maintaining ease of integration.

Applications

The versatility of the SN75LP185ADWR makes it an ideal choice for a broad spectrum of applications, including:

  • Data communication in industrial environments
  • Point-of-sale (POS) terminals
  • Networking equipment and modems
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75LP185ADWR is no exception. The device is built to meet the rigorous standards expected of TI products, ensuring high reliability and performance. Whether for use in commercial, industrial, or even harsh environments, this transceiver is engineered to maintain its integrity and facilitate consistent data communication.

With its robust feature set and the backing of Texas Instruments' reputation, the SN75LP185ADWR stands out as a superior RS-232 interface solution for designers and engineers looking to incorporate dependable serial communication in their electronic designs.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess