EN
  • EN
  • DE

SN75LPE185DBRE4

Part No SN75LPE185DBRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 24SSOP  /  3/5 Transceiver Full RS232 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN75LP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261498-SN75LPE185DBRE4
Ultra Librarian 3D Model Ultra Librarian SN75LPE185DBRE4 CAD Model

Description

The SN75LPE185DBRE4 is a robust, low-power differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This transceiver is part of the SN75LPE185 family and is engineered to provide reliable, high-speed data transmission over differential bus lines. It is commonly used in applications that require balanced data transmission, such as industrial control systems, telecommunications equipment, and networking hardware.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 communication protocols, making it versatile for various serial communication standards.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.75V to 5.25V, accommodating typical 5V supply rails with some tolerance for fluctuations.
  • Signaling Rate: Capable of achieving signaling rates up to 30Mbps, the SN75LPE185DBRE4 is suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive temperature.
  • Package Type: The SN75LPE185DBRE4 is offered in a SSOP (Shrink Small Outline Package) form, which is known for its compact footprint and suitability for space-constrained applications.
  • Electrostatic Discharge (ESD) Protection: The device has built-in ESD protection circuitry, enhancing its robustness and reliability in harsh electrical environments.

Applications

The SN75LPE185DBRE4 is ideal for a range of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Professional audio and video equipment
  • Data acquisition systems

With its combination of high-speed data transmission, low power consumption, and protection features, the SN75LPE185DBRE4 from Texas Instruments is a reliable choice for designers looking to implement robust communication interfaces in their systems.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess