EN
  • EN
  • DE

SN75LVCP412ARTJR

Part No SN75LVCP412ARTJR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 3GBPS 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 56mA
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 030553-SN75LVCP412ARTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412ARTJR CAD Model

Description

The SN75LVCP412ARTJR is a high-performance, dual-channel 1:2 LVDS repeater manufactured by Texas Instruments. This advanced semiconductor device is designed to provide a reliable and efficient means of distributing low-voltage differential signaling (LVDS) data streams within a variety of digital applications.

The SN75LVCP412ARTJR operates at a wide range of data rates, from 0 Mbps to 3.125 Gbps, making it an ideal solution for high-speed data transmission requirements. The device supports both DC-balanced and unbalanced data, as well as random data patterns, ensuring versatility across different use cases.

One of the key features of the SN75LVCP412ARTJR is its ability to extend the reach of high-speed data transmission while maintaining signal integrity. This is particularly useful in environments where long cable runs or backplane traces might otherwise degrade the signal quality. The repeater's built-in equalization and de-emphasis capabilities help to combat the effects of inter-symbol interference (ISI) and crosstalk, thus enhancing the performance of high-speed data channels.

For ease of integration into various systems, the SN75LVCP412ARTJR comes in a compact 3mm x 3mm QFN package, which is highly conducive to space-constrained applications. The device also features low power consumption, which is critical for energy-sensitive designs.

The repeater's dual-channel configuration allows it to support two independent LVDS data streams simultaneously, doubling the data throughput within the same footprint. This makes the SN75LVCP412ARTJR an efficient choice for applications such as high-resolution video displays, telecommunications, computing, and networking equipment, where multiple data channels need to be managed effectively.

Overall, the SN75LVCP412ARTJR from Texas Instruments represents a robust solution for designers looking to enhance their system's LVDS data transmission capabilities. Its ability to deliver high-speed data reliably over extended distances, coupled with its low power consumption and small form factor, makes it a valuable component in a wide range of digital communication and processing tasks.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5842 $52.6736
19+ $5.4024 $102.6456
29+ $5.2336 $151.7744
40+ $5.0647 $202.5880
52+ $4.8959 $254.5868
69+ $4.3894 $302.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess