EN
  • EN
  • DE

SN75LVCP600SDSKR

Part No SN75LVCP600SDSKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 1CH 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6Gbps
Number of Channels 1
Delay Time 280ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 32mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 191817-SN75LVCP600SDSKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN75LVCP600S
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75LVCP600SDSKR CAD Model

Description

The SN75LVCP600SDSKR is a cutting-edge signal conditioning device from Texas Instruments, designed to enhance the performance and extend the reach of high-speed data transmission across printed circuit boards and cabling. This product is part of the LVCP family and is particularly suitable for applications that require robust signal integrity in the face of challenging electrical environments.

Key Features

  • High-Speed Performance: The device supports data rates up to 6 Gbps, making it ideal for applications that demand high-speed data transfer, such as gigabit Ethernet, SATA, and PCI Express interfaces.
  • Signal Conditioning: With its advanced equalization and de-emphasis capabilities, the SN75LVCP600SDSKR compensates for signal degradation caused by long cables and PCB traces, ensuring reliable communication over extended distances.
  • Power Efficiency: This product is designed for low power consumption, which is critical for energy-sensitive applications, helping to reduce the overall power budget of the system.
  • Flexibility: The device features programmable settings that allow for fine-tuning to match specific channel conditions, providing designers with the flexibility to optimize performance for various applications.
  • Small Form Factor: Housed in a compact 10-pin WSON package, the SN75LVCP600SDSKR saves valuable board space and is suitable for space-constrained applications.

Applications

The SN75LVCP600SDSKR is versatile and can be used in a wide range of applications, including:

  • Data centers and server farms
  • High-speed backplane and cable interconnects
  • Telecommunications and networking equipment
  • Industrial control and automation systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LVCP600SDSKR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and dependability.

For designers and engineers looking for a solution to enhance signal integrity in high-speed data applications, the SN75LVCP600SDSKR from Texas Instruments offers a perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1226 $53.0842
40+ $2.5622 $102.4880
61+ $2.4821 $151.4081
84+ $2.4020 $201.7680
108+ $2.3220 $250.7760
145+ $2.0818 $301.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess