The SN75LVDS180D from Texas Instruments is a high-performance differential line driver and receiver that operates with a single 3.3V power supply. It is part of the LVDS (Low-Voltage Differential Signaling) family and is designed to meet the needs of high-speed data transmission over printed circuit boards and controlled impedance media of approximately 100 Ω. The device conforms to the TIA/EIA-644 LVDS standard.
Key Features
- High-Speed Data Transfer: Capable of achieving signaling rates up to 400 Mbps (200 MHz), making it ideal for high-speed data transmission applications.
- Low-Voltage Operation: Operates from a 3.3V supply, minimizing power consumption and allowing for use in low-voltage systems.
- Differential Signaling: Utilizes LVDS technology, which provides low electromagnetic interference (EMI) and allows for long cable runs due to its differential nature.
- Robust Protection: Features bus-pin ESD protection exceeding 15 kV and has an industrial operating temperature range from -40°C to 85°C.
- Integrated Termination Resistors: Contains a 100 Ω termination resistor across the differential outputs, simplifying PCB design and reducing external component count.
Applications
- High-speed data transmission for networking equipment and telecommunications.
- Point-to-point baseband data transmission over controlled impedance media such as twisted pair or PCB traces.
- Serial data transmission in automotive infotainment systems.
- Backplane interconnect within systems that require high-speed data transfer.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V ±0.3V
Signaling Rate
Up to 400 Mbps
Operating Temperature Range
-40°C to 85°C
Package Type
SOIC
ESD Protection
>15 kV
The SN75LVDS180D is an ideal solution for designers looking for a low-power, high-speed differential signaling interface with robust protection features. Its reliability and performance make it a go-to choice for a wide range of industrial and commercial applications.