EN
  • EN
  • DE

SN75LVDS387DGGRG4

Part No SN75LVDS387DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 16/0 64TSSOP  /  16/0 Driver LVDS 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 16/0
Data Rate 630Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 75LVDS387
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1095284-SN75LVDS387DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS387DGGRG4 CAD Model

Description

Product Overview

The SN75LVDS387DGGRG4 is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit from Texas Instruments. This device is designed to provide a robust and efficient interface for high-speed data transmission over a differential line. It is commonly used in applications requiring high data rates and noise immunity, such as telecommunications, computing, and networking equipment.

Key Features

  • High-Speed Data Transfer: The SN75LVDS387DGGRG4 supports signaling rates up to 400 Mbps, facilitating rapid data communication between devices.
  • Low-Voltage Operation: With a typical operating voltage of 3.3V, this receiver is optimized for low-power applications, reducing overall system power consumption.
  • Differential Inputs: The receiver features four differential line inputs, which enhances signal integrity by minimizing the effects of electromagnetic interference (EMI).
  • Fail-Safe Protection: The device includes a fail-safe feature that ensures a high output state if the input is shorted or open, preventing erroneous data transmission.
  • Compatibility: The SN75LVDS387DGGRG4 is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant LVDS devices.

Applications

Due to its high-speed capabilities and robust performance, the SN75LVDS387DGGRG4 is ideal for a wide range of applications, including:

  • High-speed backplanes and cable interfaces
  • Data communication for networking equipment
  • Point-to-point baseband data transmission
  • Serial data transmission in computing systems
  • Industrial control and automation systems

Package and Quality

The SN75LVDS387DGGRG4 is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. Furthermore, the product adheres to Texas Instruments' commitment to quality and reliability, ensuring that it meets the rigorous standards required for industrial and commercial use.

With its combination of high-speed data transfer, low-voltage operation, and compatibility with the LVDS standard, the SN75LVDS387DGGRG4 from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient data communication interface in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1612 $54.4836
7+ $14.9015 $104.3105
11+ $14.4359 $158.7949
15+ $13.9702 $209.5530
19+ $13.5045 $256.5855
25+ $12.1075 $302.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,418 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess