The SN75LVDS389DBT is a high-performance, 8-channel LVDS (Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This integrated circuit is engineered to facilitate high-speed, low-power communication in a variety of digital applications. The device is particularly well-suited for the demands of large data transfers at high speeds, while maintaining signal integrity across printed circuit boards and controlled impedance media.
Key Features
- High-Speed Data Transfer: Supports signaling rates up to 655 Mbps per channel, enabling rapid data transmission for demanding applications.
- Low Power Consumption: Operates with a minimal power draw, making it ideal for power-sensitive designs.
- Differential Signaling: Utilizes LVDS technology to reduce electromagnetic interference (EMI) and crosstalk, while providing a robust data transmission medium.
- Wide Operating Temperature Range: Designed to perform reliably in a broad range of environmental conditions, with an operational temperature range from -40°C to +85°C.
- Compatibility: Conforms to or exceeds the requirements of the ANSI TIA/EIA-644-A standard.
Applications
The SN75LVDS389DBT is versatile and can be implemented in various applications, including but not limited to:
- High-speed data I/O interfaces for computer and telecommunications networks.
- Backplane interconnects within servers, routers, and switches.
- Flat panel displays and video signal transmission.
- Industrial control systems and factory automation.
Product Specifications
Parameter
Value
Package Type
38-TSSOP
Supply Voltage
3.3V ± 0.3V
Number of Channels
8
Operating Temperature Range
-40°C to +85°C
Standards Compliance
ANSI TIA/EIA-644-A
For more detailed information about the SN75LVDS389DBT, datasheets, application notes, and support tools, visit the Texas Instruments official website or contact their customer support team.