EN
  • EN
  • DE

SN75LVDS83/DTC34LM85A

Part No SN75LVDS83/DTC34LM85A
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006481-SN75LVDS83/DTC34LM85A
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75LVDS83/DTC34LM85A CAD Model

Description

Product Overview: SN75LVDS83/DTC34LM85A

The SN75LVDS83/DTC34LM85A is a state-of-the-art flat panel display product from Texas Instruments, designed to meet the needs of high-speed interface applications. This product is specifically engineered to cater to the demands of large screen LCD panel interfaces, offering a reliable and efficient solution for transmitting data between a graphics controller and the display panel.

Key Features

  • LVDS Technology: The device employs Low Voltage Differential Signaling (LVDS) technology, which ensures high-speed data transmission with lower power consumption and reduced electromagnetic interference (EMI).
  • High Data Rates: It supports data rates up to 1.8 Gbps, enabling it to handle high-resolution displays smoothly and effectively.
  • Reduced Cable Size: The SN75LVDS83/DTC34LM85A minimizes cable size and pin count, which is essential for sleek and modern display designs.
  • Compatibility: This product is compatible with the TIA/EIA-644 LVDS Standard, ensuring interoperability with a wide range of LVDS products and systems.

Applications

The SN75LVDS83/DTC34LM85A is ideal for a variety of applications that require high-speed data transfer and display interfacing, such as:

  • Desktop Monitors
  • Laptop Screens
  • Industrial Displays
  • Medical Imaging Equipment
  • High-Definition Televisions (HDTVs)

Technical Specifications

The device boasts a robust set of technical specifications that make it suitable for advanced display solutions:

  • Power Supply: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SN75LVDS83/DTC34LM85A is built to meet stringent quality standards, ensuring long-term performance and stability in a variety of operating conditions.

Support and Resources

For further information, technical support, and resources, customers can access detailed datasheets, application notes, and design resources on the Texas Instruments website. TI also provides customer support and a community forum for discussions and troubleshooting.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess