EN
  • EN
  • DE

SN75LVDS83BDGG

Part No SN75LVDS83BDGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FLATLINK™ TRANSMITTER | IC FLATLINK TRANSMITTER 56TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 5/0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number SN75LVDS83B
Manufacturer Pack Quantity 35
MSL Level 2 (1 Year)
Win Source Part Number 1256390-SN75LVDS83BDGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDS83BDGG CAD Model

Description

Overview of Texas Instruments SN75LVDS83BDGG

The SN75LVDS83BDGG is a high-performance FlatLink™ transmitter designed and manufactured by Texas Instruments. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family, which provides a robust point-to-point connection with high noise immunity and low-power consumption. The device is particularly well-suited for applications that require high-speed data transfer over a differential line, such as transferring pixel data to flat panel displays.

Key Features

  • High Data Bandwidth: The SN75LVDS83BDGG is capable of supporting a wide data bandwidth, which makes it ideal for high-resolution and high-refresh-rate displays.
  • Low EMI: LVDS technology inherently produces less electromagnetic interference (EMI) compared to other signaling methods, due to its differential nature and low voltage swing.
  • Reduced Power Consumption: Operating with a low voltage swing also means the device consumes less power, making it suitable for power-sensitive applications.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant devices.
  • Hot-Plugging Capability: The SN75LVDS83BDGG supports hot plugging, which allows devices to be connected or disconnected without the need to power down the system.

Applications

  • Flat panel display interfaces
  • Notebook and monitor embedded panel connections
  • Industrial displays
  • High-resolution digital signage

Product Specifications

The SN75LVDS83BDGG is packaged in a 56-pin TSSOP (Thin Shrink Small Outline Package) which allows for a compact design footprint. It operates over a wide temperature range, making it suitable for various industrial and commercial environments. The device also features an integrated PLL (Phase-Locked Loop) that generates the LVDS clock signals, simplifying the design and reducing external component count.

With its high-speed data transfer capabilities and low power consumption, the SN75LVDS83BDGG from Texas Instruments is an excellent choice for designers looking to interface with advanced flat panel displays in a variety of applications.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5669 $50.2359
27+ $3.7472 $101.1744
42+ $3.6301 $152.4642
57+ $3.5130 $200.2410
74+ $3.3959 $251.2966
99+ $3.0446 $301.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess