EN
  • EN
  • DE

SN75LVDS84DGGRG4

Part No SN75LVDS84DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 48TSSOP / 4/0 Driver LVDS 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series FlatLink™
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 75LVDS84
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261081-SN75LVDS84DGGRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84DGGRG4 CAD Model

Description

Product Overview: SN75LVDS84DGGRG4

The SN75LVDS84DGGRG4 is a FlatLink™ Transmitter, designed and manufactured by Texas Instruments, that offers a high-speed interface solution for point-to-point baseband data transmission. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to meet the needs of high data rate and low power consumption in a compact form factor.

Key Features

  • High-Speed Data Transmission: The SN75LVDS84DGGRG4 is capable of transmitting data at rates up to 1.8 Gbps, making it well-suited for applications requiring rapid data transfer such as gigabit Ethernet, high-definition video, and more.
  • Low-Voltage Operation: Operating at a low voltage, this device not only reduces power consumption but also minimizes the emission of electromagnetic interference (EMI), enhancing system reliability and performance.
  • Differential Signaling: Utilizing LVDS technology, the SN75LVDS84DGGRG4 transmits data differentially, which increases noise immunity and allows for longer cable lengths without compromising data integrity.
  • Reduced Power Consumption: The device is designed for efficiency, with a typical power consumption of just 55 mW (max) when active, making it an excellent choice for power-sensitive applications.

Applications

The versatile SN75LVDS84DGGRG4 is ideal for a broad range of applications, including:

  • High-resolution video displays and projectors
  • Digital copiers and scanners
  • Test equipment
  • Telecommunications and networking equipment

Package and Quality

This product comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a space-saving solution without sacrificing performance. The SN75LVDS84DGGRG4 is designed to meet or exceed the quality and reliability standards expected in commercial and industrial applications. It is RoHS compliant and supports a wide temperature range, ensuring operation in diverse environmental conditions.

Overall, the SN75LVDS84DGGRG4 by Texas Instruments is a robust, high-speed LVDS transmitter that offers designers a balance of speed, power efficiency, and signal integrity, making it a smart choice for a wide array of data transmission applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3248 $50.5984
20+ $5.1896 $103.7920
30+ $5.0275 $150.8250
42+ $4.8653 $204.3426
54+ $4.7031 $253.9674
72+ $4.2166 $303.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess