EN
  • EN
  • DE

SN75LVDS88BPFDG4

Part No SN75LVDS88BPFDG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Texas Instruments
Product Status Obsolete
PLL No
Input LVDS
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number SN75LV
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269966-SN75LVDS88BPFDG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS88BPFDG4 CAD Model

Description

The SN75LVDS88BPFDG4 is a high-performance FlatLink™ Transmitter, designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced integrated circuit is specifically engineered to facilitate high-speed data transmission using Low Voltage Differential Signaling (LVDS) technology. It is ideal for applications that require efficient, low-power, and noise-immune data transmission over a differential line.

Key Features

  • High-Speed Operation: The device supports pixel clock rates up to 112 MHz, which translates to a maximum data rate of 784 Mbps, making it suitable for demanding applications such as high-resolution video displays.
  • Low Power Consumption: With its LVDS technology, the SN75LVDS88BPFDG4 is designed for low power operation, thereby reducing power dissipation and extending battery life in portable applications.
  • Reduced EMI: The differential signaling employed by the device minimizes electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noise-sensitive environments.
  • Wide Operating Temperature Range: The device is robust and reliable, operating effectively over a temperature range of -40°C to +85°C, suitable for industrial applications.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS-compliant devices and systems.

Applications

The SN75LVDS88BPFDG4 is versatile and can be used in a variety of applications, including:

  • Flat panel display interfaces
  • High-speed data communications
  • Notebook and laptop computers
  • Industrial control and automation
  • Telecommunications infrastructure

Package and Quality

The device is offered in a TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while allowing for efficient thermal performance. It is also available in a lead-free version, catering to environmentally conscious applications and regulations.

In summary, the SN75LVDS88BPFDG4 from Texas Instruments is a highly reliable and efficient solution for high-speed data transmission, providing designers with a flexible tool to enhance their data communication systems while minimizing power consumption and EMI.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess