EN
  • EN
  • DE

SN75LVDT388ADBTR

Part No SN75LVDT388ADBTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 8-CH HS DIFF RECEIVER 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 191829-SN75LVDT388ADBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDT388ADBTR CAD Model

Description

Product Overview: SN75LVDT388ADBTR by Texas Instruments

The SN75LVDT388ADBTR is a high-performance, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments, renowned for its expertise in creating robust and efficient integrated circuits. This particular device is part of the LVDT family, which is known for its capability to transmit data at high speeds while maintaining signal integrity over long distances in noisy environments.

Key Features

  • High Data Rates: The SN75LVDT388ADBTR supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Voltage: Operating with a nominal supply voltage of 3.3V, this device is optimized for low power consumption, which is critical for power-sensitive designs.
  • Differential Signaling: LVDS technology helps minimize electromagnetic interference (EMI), allowing for reliable data transmission even in the presence of noise.
  • Robust Protection: The device includes fail-safe circuitry that ensures a high output state when inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, suitable for various environments.

Applications

The SN75LVDT388ADBTR is ideal for applications that require high-speed data transfer with robust noise immunity. This includes:

  • Telecommunications and networking equipment
  • Computer peripherals and high-speed data buses
  • Industrial control and automation systems
  • Automotive infotainment and camera systems

Package and Quality

Encased in a compact 38-pin TSSOP (DBT) package, the SN75LVDT388ADBTR is designed for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product complies with the rigorous industry standards for performance and durability.

In summary, the SN75LVDT388ADBTR from Texas Instruments is a versatile and reliable solution for systems that demand high-speed, low-voltage data transmission with excellent noise immunity. Whether it's for industrial automation, automotive systems, or high-speed networking, this LVDS transceiver stands out with its performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0776 $56.5432
16+ $6.6278 $106.0448
24+ $6.4206 $154.0944
33+ $6.2135 $205.0455
42+ $6.0064 $252.2688
56+ $5.3851 $301.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess