EN
  • EN
  • DE

SN761664DBTRG4

Part No SN761664DBTRG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP / Video Tuner IC I2C 38-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934663-SN761664DBTRG4
Ultra Librarian 3D Model Ultra Librarian SN761664DBTRG4 CAD Model

Description

The SN761664DBTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a versatile digital TV tuner that is capable of receiving terrestrial and cable signals, making it an ideal choice for a wide range of applications in modern television and multimedia systems.

Key Features

  • Multi-Band Support: The SN761664DBTRG4 supports multiple frequency bands, including VHF, UHF, and cable bands, allowing for flexible use across different signal sources.
  • High Integration: This IC integrates a dual-conversion tuner with an RF amplifier, which simplifies the design and reduces the external component count, resulting in a more compact and cost-effective solution.
  • Low Power Consumption: Designed with power efficiency in mind, the SN761664DBTRG4 consumes minimal power, making it suitable for use in portable and battery-powered devices.
  • Advanced Signal Processing: It features advanced signal processing capabilities that enhance performance in terms of signal sensitivity and selectivity, providing a high-quality viewing experience.
  • I2C Interface: The inclusion of an I2C interface allows for easy communication and control from a microcontroller or processor, offering straightforward integration into system designs.

Applications

The SN761664DBTRG4 is highly versatile and can be used in various applications, including:

  • Digital televisions
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV tuners

Product Specifications

The SN761664DBTRG4 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. Its robust design adheres to Texas Instruments' stringent quality standards, ensuring long-term durability and consistent operation.

Conclusion

With its combination of multi-band support, high integration, low power consumption, advanced signal processing, and ease of use through the I2C interface, the SN761664DBTRG4 from Texas Instruments stands out as a top-tier solution for digital TV tuner applications. Its broad applicability and high performance make it an excellent choice for manufacturers looking to develop cutting-edge television and multimedia products.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3262 $53.0480
95+ $1.0882 $103.3790
145+ $1.0542 $152.8590
200+ $1.0202 $204.0400
255+ $0.9862 $251.4810
340+ $0.8842 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess