EN
  • EN
  • DE

SNACT72211L25RJ

Part No SNACT72211L25RJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SNACT72211L25RJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342217-SNACT72211L25RJ
Ultra Librarian 3D Model Ultra Librarian SNACT72211L25RJ CAD Model

Description

The SNACT72211L25RJ is a cutting-edge integrated circuit from the renowned manufacturer Texas Instruments, known for its high-quality electronic components. This particular product stands out for its robust performance and versatile applications in various electronic systems.

Key Features

  • High Precision: The device is designed to deliver precise measurements and control, making it ideal for sensitive applications where accuracy is paramount.
  • Durability: Built with Texas Instruments' commitment to reliability, the SNACT72211L25RJ is made to withstand harsh conditions and provide consistent performance over time.
  • Low Power Consumption: This component is engineered to operate efficiently, minimizing power usage and extending the life of battery-powered devices.
  • Compact Size: The small footprint of the SNACT72211L25RJ allows it to fit into tight spaces, making it suitable for compact electronic designs.

Applications

The versatility of the SNACT72211L25RJ makes it a perfect choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Medical equipment

Technical Specifications

Parameter Value Package/Case L25RJ Operating Temperature Specified by Texas Instruments Supply Voltage Defined by product standards Output Type Digital or Analog (as per design)

Quality and Support

Texas Instruments provides extensive support for the SNACT72211L25RJ, including detailed datasheets, application notes, and customer service. Additionally, the product meets rigorous quality standards, ensuring reliable operation in your projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess