EN
  • EN
  • DE

SNJ54107J

Part No SNJ54107J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54107 DUAL J-K FLIP-FLOPS WITH C / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ54107
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673758-SNJ54107J
Ultra Librarian 3D Model Ultra Librarian SNJ54107J CAD Model

Description

The SNJ54107J is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip belongs to the 5400 series of logic devices, which are well-regarded for their robustness and performance in a wide range of electronic applications.

Key Features

  • Dual J-K Flip-Flops: The SNJ54107J contains two J-K flip-flops with clear and preset functionality. This makes it an ideal choice for applications requiring synchronous state changes based on input signals.
  • High-Speed Operation: Designed for rapid signal processing, the SNJ54107J ensures quick response times and efficient operation, making it suitable for high-frequency or time-sensitive applications.
  • Wide Operating Voltage Range: The device can operate effectively across a range of voltages, accommodating various power supply levels and ensuring versatility in different circuit designs.
  • Low Power Consumption: Texas Instruments has engineered the SNJ54107J to consume minimal power without compromising performance, thus making it suitable for energy-sensitive projects.
  • Durable Military-Grade Construction: As part of the military-grade product line, the SNJ54107J meets stringent reliability standards, ensuring performance even under harsh conditions.

Applications

The SNJ54107J is commonly used in systems where reliable bistable state storage is necessary. Its applications span across:

  • Counter and divider circuits
  • Control systems
  • Pulse shaping and timing circuits
  • Sequential logic operations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54107J is no exception. Each chip is rigorously tested to ensure it meets the high standards expected by military and industrial users. With its proven reliability, the SNJ54107J is an excellent choice for designers seeking a dependable logic solution.

Ordering Information

The SNJ54107J is available in a ceramic dual inline package (DIP), which is suitable for through-hole mounting. For purchasing information, detailed specifications, and support, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess