EN
  • EN
  • DE

NCV7708ADWR2G

Part No NCV7708ADWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DOUBLE HEX 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 800 Ohm LS, 800 Ohm HS
Channel Output Current 500mA
Current - Peak Output 1A
Supply Voltage - Operating 3 V to 5.25 V
Voltage - Load 5.5 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 060119-NCV7708ADWR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7708ADWR2G CAD Model

Description

ON Semiconductor NCV7708ADWR2G Product Overview

The NCV7708ADWR2G from ON Semiconductor is a versatile and robust hex half-bridge driver designed to cater to a wide range of automotive and industrial applications. With its advanced technology and high-level integration, this driver is an ideal solution for controlling small motors, inductive loads, and LEDs with precision and efficiency.

Key Features

  • Multiple Half-Bridge Outputs: The device comes with six half-bridge outputs that can be controlled independently or in combination to drive various types of loads.
  • High Voltage Operation: It is capable of operating at a supply voltage ranging from 5.5V to 28V, making it suitable for a variety of automotive electrical systems.
  • High Current Capability: Each half-bridge can deliver a continuous current of up to 1A, with peak current handling capabilities of up to 2A.
  • Integrated Protection Features: The NCV7708ADWR2G includes overcurrent protection, overtemperature shutdown, and under-voltage lockout to ensure safe operation under adverse conditions.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) for easy communication with microcontrollers, allowing for precise control and diagnostics.

Applications

The NCV7708ADWR2G's robust design and flexible control options make it suitable for a variety of applications, including but not limited to:

  • Automotive applications such as mirror adjustment, headlight positioning, and small motor control.
  • Industrial automation systems requiring precise control of actuators and valves.
  • LED lighting systems that demand reliable and efficient power management.

Quality and Reliability

As a product of ON Semiconductor, a leader in energy-efficient innovations, the NCV7708ADWR2G is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, making it suitable for automotive applications where reliability under harsh conditions is paramount.

With its combination of performance, protection features, and ease of use, the NCV7708ADWR2G is a smart choice for designers looking to enhance the functionality and reliability of their motor control and power management systems.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess