EN
  • EN
  • DE

SNJ5423J

Part No SNJ5423J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5423 DUAL 4-INPUT NOR GATES WITH / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5423
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673779-SNJ5423J
Ultra Librarian 3D Model Ultra Librarian SNJ5423J CAD Model

Description

The SNJ5423J by Texas Instruments is a high-performance, dual peripheral driver designed to deliver exceptional quality and reliability for a wide range of applications. This integrated circuit is part of Texas Instruments' SNJ series, known for its robustness and precision. The SNJ5423J is specifically engineered to cater to the demanding needs of industrial, automotive, and communication systems.

Key Features

  • Dual Peripheral Driver: The SNJ5423J consists of two independent high-current drivers, capable of driving a wide range of loads including relays, solenoids, and other high-power components.
  • High Voltage Outputs: It can operate at high voltages, ensuring compatibility with various industrial applications that require higher voltage levels.
  • Durable Construction: Encased in a robust package, the SNJ5423J is designed to withstand harsh environments and provide a long operational lifespan.
  • Low Power Consumption: Despite its high driving capabilities, the device maintains low power consumption, making it an energy-efficient choice for continuous operation.
  • Flexible Integration: The SNJ5423J is designed for easy integration into existing systems, with minimal additional components required for operation.

Applications

The versatility of the SNJ5423J makes it suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Motor drivers
  • Power management systems
  • Communication equipment

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The SNJ5423J is no exception, and it is subjected to rigorous testing and quality control procedures to ensure it meets the high expectations associated with the Texas Instruments brand. With the SNJ5423J, designers and engineers can be confident in building systems that are both powerful and dependable.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4355 $57.1775
11+ $9.3830 $103.2130
17+ $9.0897 $154.5249
23+ $8.7965 $202.3195
30+ $8.5033 $255.0990
40+ $7.6237 $304.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess