EN
  • EN
  • DE

SNJ54AC240W

Part No SNJ54AC240W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 2-V to 6-V inverters with 3-state outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 2.45 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 13.5 ns
Quiescent Current 4 µA
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1020969-SNJ54AC240W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AC240W CAD Model

Description

SNJ54AC240W Octal Buffer/Line Driver with 3-State Outputs

The SNJ54AC240W from Texas Instruments is a high-performance octal buffer and line driver designed to provide interface buffering for a wide range of applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers. The device operates from a single 5V supply, providing a high level of integration to save space and power in complex digital systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack
  • Mounting Type: Surface Mount
  • Logic Family: AC
  • Propagation Delay Time: 5.2 ns at 5V

The SNJ54AC240W is characterized for operation over the full military temperature range of -55°C to 125°C. Its robust design ensures reliable performance in demanding environments, making it suitable for military and aerospace applications. The device's fast propagation delay and high output drive capability make it a solid choice for high-speed data transmission and buffering tasks.

Applications:

  • Bus driving
  • Memory address driving
  • Data transmission systems
  • Signal buffering in communication equipment
  • High-speed logic circuits
  • Military and aerospace electronics

The SNJ54AC240W features a ceramic flatpack package that provides excellent thermal performance and reliability. It is also available in tape and reel packaging options for automated assembly processes. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of high-reliability applications.

For technical specifications, application notes, and detailed product information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess