EN
  • EN
  • DE

SNJ54ALS05AJ

Part No SNJ54ALS05AJ
Manufacturer Texas Instruments
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters with open-collector outputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -100 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Buffer
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 84 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 84 ns
Width 6.67 mm
Win Source Part Number 1208093-SNJ54ALS05AJ
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS05AJ CAD Model

Description

The SNJ54ALS05AJ from Texas Instruments is a high-performance, hex inverter integrated circuit designed to deliver exceptional logic-level conversion with a wide operating voltage range. This device is part of the Advanced Low-Power Schottky (ALS) series, which offers a balanced trade-off between speed and power consumption, making it suitable for a variety of digital applications.

Key Features:

  • Logic Type: The SNJ54ALS05AJ consists of six independent inverters, providing ample utility for logic inversion tasks within digital circuits.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, ensuring compatibility with standard 5V digital systems.
  • Output Current: The device can source up to 400mA and sink up to 8mA of output current, offering robust drive capabilities.
  • High-Speed Performance: With a typical propagation delay time of 4ns, the SNJ54ALS05AJ is optimized for high-speed operation, which is crucial for time-sensitive applications.
  • Temperature Range: The military-grade temperature range from -55°C to 125°C guarantees reliability in extreme environmental conditions.
  • Package: It is available in a durable Ceramic Dual-In-Line Package (CerDIP) that ensures long-term stability and protection against harsh conditions.

Applications:

The versatility of the SNJ54ALS05AJ makes it an excellent choice for a wide array of applications, including:

  • Logic level translation and signal inversion
  • Waveform generation
  • Interface circuits
  • Control systems
  • Computing environments requiring high-speed, low-power components

Quality and Reliability:

As with all Texas Instruments products, the SNJ54ALS05AJ is manufactured with a commitment to quality and reliability. Users can trust in the consistent performance and longevity of this component, even in the most demanding situations.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments website or contact their customer service for assistance in integrating the SNJ54ALS05AJ into your next project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9166 $74.7498
5+ $20.4444 $102.2220
8+ $19.8056 $158.4448
11+ $19.1667 $210.8337
14+ $18.5278 $259.3892
19+ $16.6111 $315.6109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess