EN
  • EN
  • DE

SNJ54ALS138AJ

Part No SNJ54ALS138AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256553-SNJ54ALS138AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS138AJ CAD Model

Description

Product Overview: SNJ54ALS138AJ

The SNJ54ALS138AJ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ALS (Advanced Low-Power Schottky) family, which is known for combining low power consumption with high-speed operation. The SNJ54ALS138AJ is specifically a 3-line to 8-line decoder/demultiplexer, which makes it an essential component for a wide range of digital applications.

Key Features

  • Functionality: The SNJ54ALS138AJ is designed to decode three binary input signals to one of eight mutually exclusive outputs. It's perfect for applications where binary to octal decoding or demultiplexing is required.
  • Logic Family: This device belongs to the ALS logic family, ensuring compatibility with multiple other ALS logic components and providing the benefits of this advanced technology.
  • Power Efficiency: With the ALS technology, the SNJ54ALS138AJ offers reduced power consumption without sacrificing speed, making it suitable for power-sensitive designs.
  • Package Type: It is available in a durable, industry-standard package that ensures long-term reliability and robustness in a variety of operating conditions.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, which is essential for military or industrial applications that can experience extreme temperature variations.

Applications

The versatility of the SNJ54ALS138AJ allows it to be used in a broad spectrum of applications. It is particularly useful in systems that require efficient data distribution and routing, such as:

  • Computer systems
  • Control systems
  • Communication systems
  • Memory selection circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54ALS138AJ is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements for military and industrial applications. Customers can trust this device for its performance and durability, backed by Texas Instruments' reputation for excellence in semiconductor manufacturing.

Overall, the SNJ54ALS138AJ from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing needs in complex digital systems. Its low-power, high-speed characteristics, coupled with a wide operating temperature range, make it an ideal choice for engineers and designers looking for a dependable component that won't compromise on performance.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0649 $72.1298
4+ $29.5918 $118.3672
6+ $28.6670 $172.0020
8+ $27.7423 $221.9384
10+ $26.8175 $268.1750
13+ $24.0433 $312.5629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess