EN
  • EN
  • DE

SNJ54AS756W

Part No SNJ54AS756W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 4.5-V to 5.5-V bipolar inverters with open-collector outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -100 µA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 22 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1030122-SNJ54AS756W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AS756W CAD Model

Description

The SNJ54AS756W, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed to meet the rigorous demands of advanced electronic systems. This device is part of the AS family, which stands for Advanced Schottky, indicating that it utilizes Schottky barrier diodes to achieve high speeds and low power consumption.

Key Features

  • Technology: The SNJ54AS756W is built using Texas Instruments' cutting-edge Schottky technology, which allows for the fast switching speeds and improved signal integrity required in modern digital applications.
  • Functionality: This integrated circuit serves as an octal bus transceiver and features bidirectional communication capability, making it ideal for interfacing between different parts of a system or different systems altogether.
  • Logic Type: The device operates with advanced Schottky TTL logic, ensuring compatibility with a wide range of TTL families.
  • Package: Encased in a reliable military-grade package, the SNJ54AS756W is designed to withstand harsh environmental conditions, ensuring consistent performance and durability.

Performance and Quality

The SNJ54AS756W is designed for optimal performance in high-speed logic operations. With its quick switching capabilities, it reduces the time delay between input and output signals, thereby increasing the overall efficiency of the system in which it is deployed. The robustness of the military-grade package further guarantees the device's reliability under extreme conditions.

Applications

This versatile component is suitable for a broad range of applications, including:

  • High-speed data transmission systems
  • Communication interfaces
  • Data processing units
  • Control systems in aerospace and defense sectors

Conclusion

The SNJ54AS756W from Texas Instruments represents a blend of speed, reliability, and versatility, making it a top choice for engineers and designers looking to build or upgrade high-performance electronic systems. With its advanced Schottky technology and durable construction, the SNJ54AS756W is a testament to Texas Instruments' commitment to delivering industry-leading semiconductor solutions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess