EN
  • EN
  • DE

SNJ54F244J/5962-9758601QRA

Part No SNJ54F244J/5962-9758601QRA
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209416-SNJ54F244J/5962-9758601QRA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54F244J/5962-9758601QRA CAD Model

Description

Product Overview: SNJ54F244J/5962-9758601QRA

The SNJ54F244J/5962-9758601QRA is a high-grade integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in demanding applications. This particular model is part of the 54F series and is designed to meet the stringent requirements of military specifications, ensuring optimal performance even under the most challenging conditions.

Key Features:

  • Octal Buffers/Line Drivers: The device features eight non-inverting buffers/line drivers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.
  • Dual-In-Line Package: Encased in a 20-pin ceramic dual-in-line package (CDIP), the SNJ54F244J provides a robust and durable housing that protects the device from environmental factors, ensuring long-term reliability.
  • Logic Type: The component operates as a universal bus driver, which is a crucial element in digital systems where signal integrity is paramount.
  • High-Speed Operation: It is characterized by fast switching speeds, which is a critical feature for high-performance computing and data processing applications.
  • Military Specifications: As part of the military-grade product line, this device complies with MIL-PRF-38535 standards, guaranteeing its suitability for aerospace and defense applications.
  • Temperature Range: The SNJ54F244J is designed to operate over a wide temperature range, typically from -55°C to 125°C, accommodating extreme environmental conditions.

Applications:

The SNJ54F244J/5962-9758601QRA is versatile and can be used in a variety of applications that require high-speed data transfer and buffering, such as:

  • Avionics and aerospace systems
  • Military communication equipment
  • High-reliability computing infrastructure
  • Navigation and radar systems
  • Professional grade electronics where failure is not an option

With its robust design and adherence to military standards, the SNJ54F244J/5962-9758601QRA from Texas Instruments is an excellent choice for engineers and designers seeking a reliable and high-performance solution for their critical applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6668 $107.3352
21+ $7.4272 $155.9712
28+ $7.1876 $201.2528
36+ $6.9480 $250.1280
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess