EN
  • EN
  • DE

SNJ54F32W

Part No SNJ54F32W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar OR gates 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function OR
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Propagation Delay 7.5 ns
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1022744-SNJ54F32W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54F32W CAD Model

Description

Product Overview: SNJ54F32W from Texas Instruments

The SNJ54F32W is a high-performance integrated circuit produced by the renowned electronics manufacturer, Texas Instruments. This device is part of TI's SNJ series and is designed to provide reliable and efficient functionality in a wide range of electronic applications. The SNJ54F32W is characterized by its robustness and high-speed performance, making it an ideal choice for demanding environments and critical systems.

Key Features

  • Logic Type: The SNJ54F32W is a Quadruple 2-Input Positive-OR Gate, which means it contains four independent 2-input OR gates in a single package. This allows for multiple operations within a compact footprint, saving space on printed circuit boards (PCBs).
  • Technology: It is built on advanced semiconductor technology that ensures high switching speeds and reduced power consumption, contributing to the overall efficiency of the system it is integrated into.
  • Package: The device comes in a durable ceramic flat package, which provides excellent thermal properties and resistance to environmental factors such as moisture and mechanical stress.
  • Operating Temperature Range: The SNJ54F32W operates within a military temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Supply Voltage Range: It has a wide supply voltage range, accommodating various levels of power supply and system requirements.

Applications

The SNJ54F32W is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Military and aerospace electronics
  • Communication infrastructure
  • High-speed data processing equipment
  • Complex logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54F32W is no exception. Each device is rigorously tested to meet stringent quality standards, ensuring that customers receive a product that performs reliably over time. With Texas Instruments' reputation for excellence in the semiconductor industry, users can trust the SNJ54F32W to deliver consistent and dependable results in their electronic projects.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0312 $56.0624
5+ $23.0000 $115.0000
7+ $22.2813 $155.9691
10+ $21.5625 $215.6250
12+ $20.8438 $250.1256
17+ $18.6875 $317.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess