EN
  • EN
  • DE

SNJ54HC05J

Part No SNJ54HC05J
Manufacturer Texas Instruments
Description Military 6-ch, 2-V to 6-V inverters with open-drain outputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -10 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Buffer
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 6
Number of Channels 6
Number of Elements 6
Number of Gates 6
Number of Inputs 6
Number of Outputs 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 175 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 175 ns
Width 6.67 mm
Win Source Part Number 1226385-SNJ54HC05J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC05J CAD Model

Description

The SNJ54HC05J, manufactured by Texas Instruments, is a high-performance hex inverter integrated circuit featuring open-drain outputs. This device is part of the HC family, which is recognized for its high-speed CMOS technology. It is designed to operate over a broad voltage range from 2V to 6V, providing a flexible solution for various digital logic systems.

Key Features:

  • Logic Type: Inverter with Open-Drain Outputs
  • Number of Circuits: Six independent inverters in one package, allowing for multiple uses in a single device.
  • Supply Voltage Range: 2V to 6V, accommodating a variety of power requirements for different applications.
  • Output Drive Capability: Capable of sinking significant current, the open-drain outputs allow for direct driving of loads or for wired-AND logic configurations.
  • Operating Temperature Range: The military-grade temperature range from -55°C to 125°C ensures reliability in harsh environments.
  • Package Type: Ceramic Dual-In-Line Package (CERDIP) for durable and reliable physical and thermal characteristics.

Applications:

The SNJ54HC05J is ideal for a wide range of applications including:

  • Interface logic for various digital systems where signal inversion with open-drain output is required.
  • Level-shifting applications where the device can be used to interface between different logic levels.
  • Wired-AND logic functions that benefit from the open-drain output configuration.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SNJ54HC05J is no exception. With its robust design and the ability to withstand extreme temperatures, this device is suitable for mission-critical applications in military and aerospace industries, as well as in industrial automation and telecommunications infrastructure.

Part Number Explanation:

The part number SNJ54HC05J encapsulates the device's characteristics: 'SN' for the semiconductor network, 'J' for the CERDIP package, and '54HC' indicating the logic family and functionality of the hex inverter.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7871 $73.5742
4+ $30.1843 $120.7372
6+ $29.2411 $175.4466
8+ $28.2978 $226.3824
10+ $27.3546 $273.5460
13+ $24.5248 $318.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess