EN
  • EN
  • DE

SNJ54HC240FK

Part No SNJ54HC240FK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256623-SNJ54HC240FK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC240FK CAD Model

Description

Product Overview: SNJ54HC240FK

The SNJ54HC240FK is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular chip falls under the category of octal buffers and line drivers, designed to provide not only buffering capabilities but also the driving strength needed for bus-oriented systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Logic Family: HC
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage: 2V to 6V
  • Output Current: High/Low
  • Package / Case: LCCC (Ceramic Leadless Chip Carrier)
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to 125°C

Performance and Durability

The SNJ54HC240FK is built to deliver optimal performance even under harsh conditions, making it suitable for military and aerospace applications. It operates over a wide temperature range, ensuring stability and functionality in extreme environments. The robust ceramic package provides additional protection against physical and thermal stress, contributing to the device's longevity and durability.

Applications

With its ability to drive high-capacitive loads and power buses, the SNJ54HC240FK is ideal for a wide array of applications. These include:

  • Bus Interface Devices
  • Data Communication Systems
  • Control Systems
  • Signal Distribution and Transmission
  • Memory Address Driving

Design Flexibility

The SNJ54HC240FK's octal configuration and tri-state outputs provide designers with the flexibility to control multiple data lines with ease. The tri-state mode also allows for the connection of multiple devices to a common bus without interference, a feature crucial for complex digital systems.

Conclusion

Overall, the SNJ54HC240FK from Texas Instruments stands out as a reliable and high-quality component for designers who require a robust buffer/line driver for their digital systems. Its wide operating voltage range, strong output drive, and temperature resilience make it a versatile choice for demanding applications where performance cannot be compromised.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess