EN
  • EN
  • DE

SNJ54HC541FK

Part No SNJ54HC541FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC541 OCTAL BUFFERS AND LINE D / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC541
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673949-SNJ54HC541FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC541FK CAD Model

Description

SNJ54HC541FK Octal Buffers and Line Drivers with 3-State Outputs

The SNJ54HC541FK from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 8-bit bus systems. This integrated circuit is part of the HC family and is fabricated using Texas Instruments' advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.

This robust component features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. The 3-state outputs ensure that multiple units can be connected to a common bus without the risk of bus contention, as each output can be independently put into a high-impedance state.

The SNJ54HC541FK operates over a wide voltage range from 2V to 6V and provides TTL compatibility, which allows it to be used in mixed-voltage environments and interfaced with legacy logic circuits. This versatility makes it well-suited for a variety of applications including bus drivers, memory drivers, and buffer memory address registers in systems that require high-speed and low-power operation.

The device is available in a durable ceramic flat package (FK suffix), ensuring reliable operation even under harsh conditions. The packaging is designed for military and aerospace applications, where components must withstand extreme temperatures and provide dependable performance over a long service life.

Key features of the SNJ54HC541FK include:

  • Eight non-inverting buffers with 3-state outputs
  • Wide operating voltage range (2V to 6V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • High drive current outputs (-15mA IOL, 24mA IOH)
  • Compatible with TTL logic levels
  • Military-grade ceramic package for enhanced durability

With its combination of high-speed, low power consumption, and robust packaging, the SNJ54HC541FK is a reliable choice for system designers looking to improve signal integrity and drive capability in their digital systems. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess