EN
  • EN
  • DE

SNJ54HC86J

Part No SNJ54HC86J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256641-SNJ54HC86J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC86J CAD Model

Description

Product Overview: SNJ54HC86J

The SNJ54HC86J is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is a member of the 54HC series, which is well-known for its robust performance and compatibility with a wide range of digital applications. The SNJ54HC86J offers logic gate functionality, specifically as a Quad 2-Input Exclusive-OR Gate.

Key Features

  • Logic Type: The SNJ54HC86J implements exclusive-OR (XOR) logic, providing the essential function of comparing two inputs and delivering a high output when exactly one of the inputs is high.
  • Number of Gates: This component contains four independent XOR gates, making it versatile for multiple operations within a single package.
  • Input Compatibility: The device supports a wide range of input voltages and is compatible with standard TTL (Transistor-Transistor Logic) levels, allowing for easy integration into various digital systems.
  • Operating Temperature Range: The military-grade version of the chip, denoted by the "SNJ" prefix, is designed to operate over a broad temperature range, making it suitable for demanding environments.
  • Package: The SNJ54HC86J comes in a reliable and durable ceramic dual-inline package (CERDIP), ensuring protection against harsh conditions and providing excellent thermal performance.

Applications

Due to its high-speed logic and reliability, the SNJ54HC86J can be utilized in a variety of digital circuits and systems, including:

  • Binary comparators
  • Parity generators and checkers
  • Control system logic
  • Encryption and decoding circuits
  • Signal or data processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HC86J is no exception. The device is rigorously tested to meet stringent military specifications, ensuring its performance and reliability in mission-critical applications. The ceramic package provides additional reliability by protecting the device from moisture and mechanical stress.

Conclusion

The SNJ54HC86J from Texas Instruments represents a blend of high-speed logic processing and durability, suitable for complex digital systems where performance and reliability are paramount. Its versatile XOR gate configuration and military-grade construction make it an ideal choice for engineers and designers looking for a dependable logic solution.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1438 $57.0066
15+ $6.6821 $100.2315
24+ $6.4733 $155.3592
32+ $6.2645 $200.4640
42+ $6.0557 $254.3394
56+ $5.4292 $304.0352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess