The SNJ54HCT373J from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs that is designed to be used in systems that require the capture and retention of data. This integrated circuit is a member of the HCT family and is characterized for operation over the full military temperature range of -55°C to 125°C.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State, Non-Inverting
- Package / Case: Ceramic Flatpack
- Operating Temperature Range: -55°C to 125°C
- Compatibility: Input levels compatible with various types of logic, including TTL
Performance Highlights
The SNJ54HCT373J features a wide operating voltage range and provides a high degree of drive capability. This makes it suitable for interfacing with high-speed microprocessors and can be used in a variety of digital applications. The device has a low power consumption, which is crucial for energy-sensitive applications.
Applications
Due to its robustness and versatility, the SNJ54HCT373J is commonly used in military and aerospace applications, as well as in other high-reliability environments. It is also suitable for industrial applications where extreme temperatures may be encountered.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SNJ54HCT373J is manufactured with this same commitment, ensuring that it meets the stringent requirements of the most demanding applications. Each device is subjected to rigorous testing and quality control measures to guarantee performance.
Ordering Information
To order the SNJ54HCT373J or to obtain more information about this product, please visit the Texas Instruments website or contact an authorized distributor. Detailed specifications, data sheets, and support resources are available to assist in the integration of this component into your design.