EN
  • EN
  • DE

SNJ54HCU04J

Part No SNJ54HCU04J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HCU04 HEX INVERTERS / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HCU04
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673961-SNJ54HCU04J
Ultra Librarian 3D Model Ultra Librarian SNJ54HCU04J CAD Model

Description

Product Overview: SNJ54HCU04J

The SNJ54HCU04J is a high-performance, military-grade hex inverter chip designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit (IC) is part of the 54 series, which is known for its robustness and reliability, especially in demanding applications and environments.

Key Features

  • Logic Type: The SNJ54HCU04J is a hex inverter, which means it contains six independent inverter gates. Each gate performs the logical inversion or NOT operation.
  • Technology: It is built using high-speed CMOS technology, which provides a balance between speed and power consumption, making it suitable for a variety of applications.
  • Supply Voltage Range: This device is designed to operate over a wide range of supply voltages, typically from 2V to 6V, which adds to its versatility in different circuit configurations.
  • Operating Temperature: The SNJ54HCU04J is designed to withstand extreme temperatures, with an operating temperature range of -55°C to 125°C, making it ideal for military and aerospace applications.
  • Package: It is available in a ceramic dual-inline package (DIP), which provides excellent thermal and mechanical durability.

Applications

The SNJ54HCU04J is well-suited for a wide array of applications that require high reliability and performance. It is commonly used in:

  • Military and defense systems
  • Aerospace electronics
  • Communication infrastructure
  • Industrial control systems
  • Complex logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HCU04J is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of military specifications. The device's ceramic package and temperature resilience make it a reliable choice for critical and high-stakes environments where failure is not an option.

Overall, the SNJ54HCU04J from Texas Instruments represents a blend of performance, durability, and reliability, making it an excellent choice for designers and engineers looking for a dependable hex inverter solution.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess