EN
  • EN
  • DE

SNJ54LS10W

Part No SNJ54LS10W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS10 TRIPLE 3-INPUT POSITIVE-N / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS10
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336267-SNJ54LS10W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS10W CAD Model

Description

The SNJ54LS10W is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular device is part of the 54LS series, which is characterized by Low-Power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Triple 3-Input Positive-NAND Gates: The SNJ54LS10W contains three independent 3-input NAND gates, providing ample flexibility for logic design and implementation.
  • Low Power Consumption: Utilizing Low-Power Schottky technology, this IC ensures efficient operation with minimized power wastage, ideal for power-sensitive applications.
  • Durable Military Grade: As part of the military-grade product line, this device is designed to meet stringent MIL-STD requirements, ensuring operation under extreme conditions.
  • Wide Operating Temperature Range: The SNJ54LS10W is capable of operating over a broad temperature range, making it suitable for use in environments with challenging thermal conditions.
  • Hermetically Sealed Packaging: Ensuring protection against environmental factors, the IC is enclosed in a hermetically sealed package, guarding against moisture and contaminants.
  • Compatibility: The input and output configurations are compatible with standard TTL logic levels, allowing for easy integration with existing digital systems.

Applications

The SNJ54LS10W is adept for use in a multitude of applications where robust performance is required. It is commonly employed in:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Military and aerospace electronics
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS10W is subject to rigorous testing and verification, ensuring it meets the high standards expected from a leading semiconductor manufacturer. With its robust design and proven technology, the SNJ54LS10W is an excellent choice for designers looking for a reliable NAND gate solution.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0783 $54.2349
7+ $14.8335 $103.8345
11+ $14.3700 $158.0700
15+ $13.9064 $208.5960
19+ $13.4429 $255.4151
25+ $12.0522 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess